Optimal Handling Solutions Bumper - Hardened Molded DBE-20-1

Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing
Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Hardened Molded
DBE-20-1
Bumper - Hardened Molded DBE-20-1
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

- High impact resistant
- Immune to all weather conditions
- Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester
- Steel reinforcement rings are molded into each bumper for installation
- Uses 3/4" anchor bolts
- Hardware kits sold separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number DBE-20-1
Product Name Bumper - Hardened Molded
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3440 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
16
Raymond Handling Consultants, L.C.
Specs
Equipment Type Strip Door
Width 180 inch (4572 mm)
Height 144 inch (3658 mm)
View Details
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers - B1210-14 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details