Optimal Handling Solutions Bumper - Hardened Molded DBE-10-1

Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing
Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Hardened Molded
DBE-10-1
Bumper - Hardened Molded DBE-10-1
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

- High impact resistant
- Immune to all weather conditions
- Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester
- Steel reinforcement rings are molded into each bumper for installation
- Uses 3/4" anchor bolts
- Hardware kits sold separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number DBE-10-1
Product Name Bumper - Hardened Molded
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-124 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Portable Loading Dock -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Portable Loading Dock
Equipment Material Steel
Equipment Features Safety Railing; Portable; Adjustable Size
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B612-36-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details