Optimal Handling Solutions Semi-Automatic Pallet Probe Strapping Machine DBA-130

Description
User Friendly Tension up to 175 lbs. 40" Foldable Arm Probe Uses 3/8", 1/2" and 5/8" Poly Strapping - Eliminate hand strapping and speed up the process of pallet strapping with this Semi-Automatic Pallet Strapper - Unit automatically feeds the desired polypropylene strap through the pallet, tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off to feed the strap out (g) One-cycle automatically complete (h) Remove machine and insert into next pallet Strapping is not included
Description
User Friendly Tension up to 175 lbs. 40" Foldable Arm Probe Uses 3/8", 1/2" and 5/8" Poly Strapping - Eliminate hand strapping and speed up the process of pallet strapping with this Semi-Automatic Pallet Strapper - Unit automatically feeds the desired polypropylene strap through the pallet, tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off to feed the strap out (g) One-cycle automatically complete (h) Remove machine and insert into next pallet Strapping is not included

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Semi-Automatic Pallet Probe Strapping Machine
DBA-130
Semi-Automatic Pallet Probe Strapping Machine DBA-130
User Friendly Tension up to 175 lbs. 40" Foldable Arm Probe Uses 3/8", 1/2" and 5/8" Poly Strapping - Eliminate hand strapping and speed up the process of pallet strapping with this Semi-Automatic Pallet Strapper - Unit automatically feeds the desired polypropylene strap through the pallet, tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off to feed the strap out (g) One-cycle automatically complete (h) Remove machine and insert into next pallet Strapping is not included
  • User Friendly
  • Tension up to 175 lbs.
  • 40" Foldable Arm Probe
  • Uses 3/8", 1/2" and 5/8" Poly Strapping

- Eliminate hand strapping and speed up the process of pallet strapping with this Semi-Automatic Pallet Strapper
- Unit automatically feeds the desired polypropylene strap through the pallet, tightens, and seals the strap around the pallet
- 115V power
Operation:
(a) Unfold chute / leg
(b) Push chute / leg into pallet
(c) Feed polypropylene strap
(d) Insert tip of strap into strapway
(e) Adjust tension, pulling automatically into heat seal
(f) Strip is then cut off to feed the strap out
(g) One-cycle automatically complete
(h) Remove machine and insert into next pallet
Strapping is not included

Technical Specifications

  Optimal Handling Solutions
Product Category Banding and Strapping Tools
Product Number DBA-130
Product Name Semi-Automatic Pallet Probe Strapping Machine
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ Adapter for CPT300 Tool|Master File - CPA032 - Kuriyama of America, Inc.
Specs
Power Manual Tools
Tool Type Banding Tools
View Details
Manual Sealer - ORZ 3200.16 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Power Manual Tools
Tool Type Strapping Tools; Sealing Tools
Band / Strap Material Polyester; Polypropylene (PP)
View Details
Standard Duty Feedwheel Tensioner - Industrial Grade - EP1425 - AAA Baling & Strapping Supply
Specs
Power Manual Tools
Tool Type Tensioning Tools
Band / Strap Width 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
View Details