Optimal Handling Solutions Self-Dumping Steel Hoppers with Bumper Release: Heavy Duty - 8 Gauge Steel D-300-HD

Description
Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the hopper A safety restraint is provided to secure the hopper to the fork truck Usable fork pockets are 7 1/2" W x 2 1/2" H Optional leak proof design available D-33, D-50, D-75 and D-100 are stackable if you stack the top hopper turned 90° from the bottom Units rotate approximately 68° Powder coat blue finish Models D-100-HD through D-300HD offer an optional caster package. Ask for details.
Description
Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the hopper A safety restraint is provided to secure the hopper to the fork truck Usable fork pockets are 7 1/2" W x 2 1/2" H Optional leak proof design available D-33, D-50, D-75 and D-100 are stackable if you stack the top hopper turned 90° from the bottom Units rotate approximately 68° Powder coat blue finish Models D-100-HD through D-300HD offer an optional caster package. Ask for details.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Self-Dumping Steel Hoppers with Bumper Release: Heavy Duty - 8 Gauge Steel
D-300-HD
Self-Dumping Steel Hoppers with Bumper Release: Heavy Duty - 8 Gauge Steel D-300-HD
Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the hopper A safety restraint is provided to secure the hopper to the fork truck Usable fork pockets are 7 1/2" W x 2 1/2" H Optional leak proof design available D-33, D-50, D-75 and D-100 are stackable if you stack the top hopper turned 90° from the bottom Units rotate approximately 68° Powder coat blue finish Models D-100-HD through D-300HD offer an optional caster package. Ask for details.
  • Hopper automatically dumps when bumper release contacts the side of the dumpster
  • Hopper returns to an upright and locked position automatically after it dumps
  • Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the hopper
  • A safety restraint is provided to secure the hopper to the fork truck
  • Usable fork pockets are 7 1/2" W x 2 1/2" H
  • Optional leak proof design available
  • D-33, D-50, D-75 and D-100 are stackable if you stack the top hopper turned 90° from the bottom
  • Units rotate approximately 68°
  • Powder coat blue finish

Models D-100-HD through D-300HD offer an optional caster package. Ask for details.

Technical Specifications

  Optimal Handling Solutions
Product Category Hoppers
Product Number D-300-HD
Product Name Self-Dumping Steel Hoppers with Bumper Release: Heavy Duty - 8 Gauge Steel
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Type Metering
Length 236 inch (6000 mm)
View Details
Mud Hoppers -  - National Oilwell Varco
National Oilwell Varco
Specs
Type Metering
Width/Diameter 4 to 6 inch (102 to 152 mm)
View Details
Tuf-Flex™ Hopper Extension - Model 651 - AccuRate/Schenck AccuRate
Specs
Type Dry Flow
Length 17 inch (432 mm)
Width/Diameter 17 inch (432 mm)
View Details