Optimal Handling Solutions Cone Mounted Rectracta-Belt & Euro Cones: Euro Traffic Cones CONE3918E

Description
Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's highly visible tape extends up to 29 feet 6 inches It's molded design is constructed of polypropylene with glass filled nylon offers a light weight, extremely durable product that will stand up to the harshest environments Two year warranty The Skipper can accept a sign frame while receiving belts from any direction; no additional hardware required Top of unit is removable for additional attachment of optional light (call for pricing) or sign holder Unique belt end allows connection to other Skipper, to optional receiving ends, or it can wrap around practically any vertical object and attach back to the belt itself Lockable button to keep belt taut and prevent unspooling in windy conditions Screw holes for permanent fixture See the Rectracta Belt in Action.... http://www.youtube.c om/watch?v=dZQUNWiq0 _4 Versatile Applications Cone Mount - Skipper was designed to fit snugly on a wide variety of traffic cones, saving time, storeage space and money - For best results we strongly recommend our Euro Cone - You can use standard cones however you must double or triple stack standard weight cones to get to the correct weight / wall strength - For additional security the Skipper can be screwed to the wall of the Euro Cone Wall Mount Bracket - Save on cones when you mount Skipper to a wall or truck - Use the wall mount bracket when you need to constantly block off an area such as a loading dock - Also great for utility companies. Attach a wall mount bracket to a truck and extend the belt another cone or wall mount bracket; a receiving end on another truck, a cone mount receiving end, a tree, street sign, etc. Mountable Receiving End - Attach this receiving end to a wall, truck, shelves, etc. for an economical way to end a line - Available with a magnetic mount for temporary applications Cone Mount Receiving End - When mountable receiving ends aren't an option and there's nothing for you to wrap the belt around, the Cone Mount Receiving End is the cost effective alternative to end a line instead of purchasing another Skipper - Use multiple unts to make your line go around turns using only 1 Skipper - One Skipper with Two Cone Receiving Ends can form a 5' x 24' barrier Wrap Around Pole - Skipper was designed to be extremely flexible - You only need to use one Skipper unit to mark off about 29' if you have a tree, street sign, storage rack, pole, etc. in reach - Wrap the belt around the vertical object and slide the belt end's "hook" onto the extended belt.
Description
Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's highly visible tape extends up to 29 feet 6 inches It's molded design is constructed of polypropylene with glass filled nylon offers a light weight, extremely durable product that will stand up to the harshest environments Two year warranty The Skipper can accept a sign frame while receiving belts from any direction; no additional hardware required Top of unit is removable for additional attachment of optional light (call for pricing) or sign holder Unique belt end allows connection to other Skipper, to optional receiving ends, or it can wrap around practically any vertical object and attach back to the belt itself Lockable button to keep belt taut and prevent unspooling in windy conditions Screw holes for permanent fixture See the Rectracta Belt in Action.... http://www.youtube.c om/watch?v=dZQUNWiq0 _4 Versatile Applications Cone Mount - Skipper was designed to fit snugly on a wide variety of traffic cones, saving time, storeage space and money - For best results we strongly recommend our Euro Cone - You can use standard cones however you must double or triple stack standard weight cones to get to the correct weight / wall strength - For additional security the Skipper can be screwed to the wall of the Euro Cone Wall Mount Bracket - Save on cones when you mount Skipper to a wall or truck - Use the wall mount bracket when you need to constantly block off an area such as a loading dock - Also great for utility companies. Attach a wall mount bracket to a truck and extend the belt another cone or wall mount bracket; a receiving end on another truck, a cone mount receiving end, a tree, street sign, etc. Mountable Receiving End - Attach this receiving end to a wall, truck, shelves, etc. for an economical way to end a line - Available with a magnetic mount for temporary applications Cone Mount Receiving End - When mountable receiving ends aren't an option and there's nothing for you to wrap the belt around, the Cone Mount Receiving End is the cost effective alternative to end a line instead of purchasing another Skipper - Use multiple unts to make your line go around turns using only 1 Skipper - One Skipper with Two Cone Receiving Ends can form a 5' x 24' barrier Wrap Around Pole - Skipper was designed to be extremely flexible - You only need to use one Skipper unit to mark off about 29' if you have a tree, street sign, storage rack, pole, etc. in reach - Wrap the belt around the vertical object and slide the belt end's "hook" onto the extended belt.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cone Mounted Rectracta-Belt & Euro Cones: Euro Traffic Cones
CONE3918E
Cone Mounted Rectracta-Belt & Euro Cones: Euro Traffic Cones CONE3918E
Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's highly visible tape extends up to 29 feet 6 inches It's molded design is constructed of polypropylene with glass filled nylon offers a light weight, extremely durable product that will stand up to the harshest environments Two year warranty The Skipper can accept a sign frame while receiving belts from any direction; no additional hardware required Top of unit is removable for additional attachment of optional light (call for pricing) or sign holder Unique belt end allows connection to other Skipper, to optional receiving ends, or it can wrap around practically any vertical object and attach back to the belt itself Lockable button to keep belt taut and prevent unspooling in windy conditions Screw holes for permanent fixture See the Rectracta Belt in Action.... http://www.youtube.c om/watch?v=dZQUNWiq0 _4 Versatile Applications Cone Mount - Skipper was designed to fit snugly on a wide variety of traffic cones, saving time, storeage space and money - For best results we strongly recommend our Euro Cone - You can use standard cones however you must double or triple stack standard weight cones to get to the correct weight / wall strength - For additional security the Skipper can be screwed to the wall of the Euro Cone Wall Mount Bracket - Save on cones when you mount Skipper to a wall or truck - Use the wall mount bracket when you need to constantly block off an area such as a loading dock - Also great for utility companies. Attach a wall mount bracket to a truck and extend the belt another cone or wall mount bracket; a receiving end on another truck, a cone mount receiving end, a tree, street sign, etc. Mountable Receiving End - Attach this receiving end to a wall, truck, shelves, etc. for an economical way to end a line - Available with a magnetic mount for temporary applications Cone Mount Receiving End - When mountable receiving ends aren't an option and there's nothing for you to wrap the belt around, the Cone Mount Receiving End is the cost effective alternative to end a line instead of purchasing another Skipper - Use multiple unts to make your line go around turns using only 1 Skipper - One Skipper with Two Cone Receiving Ends can form a 5' x 24' barrier Wrap Around Pole - Skipper was designed to be extremely flexible - You only need to use one Skipper unit to mark off about 29' if you have a tree, street sign, storage rack, pole, etc. in reach - Wrap the belt around the vertical object and slide the belt end's "hook" onto the extended belt.
  • Introducing the new versatile cone mountable Skipper Retracta-Belt™
  • This unit can be used in a variety of situations; its not limited only to cones
  • Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas
  • Skipper's highly visible tape extends up to 29 feet 6 inches
  • It's molded design is constructed of polypropylene with glass filled nylon offers a light weight, extremely durable product that will stand up to the harshest environments
  • Two year warranty
  • The Skipper can accept a sign frame while receiving belts from any direction; no additional hardware required
  • Top of unit is removable for additional attachment of optional light (call for pricing) or sign holder
  • Unique belt end allows connection to other Skipper, to optional receiving ends, or it can wrap around practically any vertical object and attach back to the belt itself
  • Lockable button to keep belt taut and prevent unspooling in windy conditions
  • Screw holes for permanent fixture

See the Rectracta Belt in Action....
http://www.youtube.com/watch?v=dZQUNWiq0_4
Versatile Applications
Cone Mount
- Skipper was designed to fit snugly on a wide variety of traffic cones, saving time, storeage space and money
- For best results we strongly recommend our Euro Cone
- You can use standard cones however you must double or triple stack standard weight cones to get to the correct weight / wall strength
- For additional security the Skipper can be screwed to the wall of the Euro Cone
Wall Mount Bracket
- Save on cones when you mount Skipper to a wall or truck
- Use the wall mount bracket when you need to constantly block off an area such as a loading dock
- Also great for utility companies. Attach a wall mount bracket to a truck and extend the belt another cone or wall mount bracket; a receiving end on another truck, a cone mount receiving end, a tree, street sign, etc.
Mountable Receiving End
- Attach this receiving end to a wall, truck, shelves, etc. for an economical way to end a line
- Available with a magnetic mount for temporary applications
Cone Mount Receiving End

- When mountable receiving ends aren't an option and there's nothing for you to wrap the belt around, the Cone Mount Receiving End is the cost effective alternative to end a line instead of purchasing another Skipper
- Use multiple unts to make your line go around turns using only 1 Skipper
- One Skipper with Two Cone Receiving Ends can form a 5' x 24' barrier
Wrap Around Pole
- Skipper was designed to be extremely flexible
- You only need to use one Skipper unit to mark off about 29' if you have a tree, street sign, storage rack, pole, etc. in reach
- Wrap the belt around the vertical object and slide the belt end's "hook" onto the extended belt.

Technical Specifications

  Optimal Handling Solutions
Product Category Traffic Safety Equipment
Product Number CONE3918E
Product Name Cone Mounted Rectracta-Belt & Euro Cones: Euro Traffic Cones
Unlock Full Specs
to access all available technical data

Similar Products