Optimal Handling Solutions Big Wheel Pallet Truck BW-PJ

Description
Steer wheels are 8" x 2" Poly-On-Steel Load Rollers are 4" x 3 1/2" Does not work with Standard Pallets Use less pushing or pulling force when transporting large heavy loads across floors with the Big Wheel Pallet Truck. An alternative to standard fork trucks, this unit makes it easier to move loaded tubs weighing up to 4,500 lbs. The raised height of 16 1/8" and the lowered height of 6 1/2" enables the pallet truck to service high bottom tubs.
Description
Steer wheels are 8" x 2" Poly-On-Steel Load Rollers are 4" x 3 1/2" Does not work with Standard Pallets Use less pushing or pulling force when transporting large heavy loads across floors with the Big Wheel Pallet Truck. An alternative to standard fork trucks, this unit makes it easier to move loaded tubs weighing up to 4,500 lbs. The raised height of 16 1/8" and the lowered height of 6 1/2" enables the pallet truck to service high bottom tubs.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Big Wheel Pallet Truck
BW-PJ
Big Wheel Pallet Truck BW-PJ
Steer wheels are 8" x 2" Poly-On-Steel Load Rollers are 4" x 3 1/2" Does not work with Standard Pallets Use less pushing or pulling force when transporting large heavy loads across floors with the Big Wheel Pallet Truck. An alternative to standard fork trucks, this unit makes it easier to move loaded tubs weighing up to 4,500 lbs. The raised height of 16 1/8" and the lowered height of 6 1/2" enables the pallet truck to service high bottom tubs.
  • Steer wheels are 8" x 2" Poly-On-Steel
  • Load Rollers are 4" x 3 1/2"
  • Does not work with Standard Pallets

Use less pushing or pulling force when transporting large heavy loads across floors with the Big Wheel Pallet Truck. An alternative to standard fork trucks, this unit makes it easier to move loaded tubs weighing up to 4,500 lbs. The raised height of 16 1/8" and the lowered height of 6 1/2" enables the pallet truck to service high bottom tubs.

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number BW-PJ
Product Name Big Wheel Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Heavy Duty Single Scissor Lift Table - HDEW-0836 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details