Optimal Handling Solutions Box Truck - Steel: Polyurethane Casters BT-3036-P

Description
BT Series Box Truck - Constructed of 14 gauge steel - Casters mounted in diamond pattern with 1/4" tilt - Unit turns within half of its length - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Corner mount caster pattern - Floor lock - Wheel brakes - Leakproof box ROBT Series - Rollover Box Truck - Constructed of 14 gauge steel, the ROBT features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Floor lock - Wheel brakes - Leakproof box
Description
BT Series Box Truck - Constructed of 14 gauge steel - Casters mounted in diamond pattern with 1/4" tilt - Unit turns within half of its length - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Corner mount caster pattern - Floor lock - Wheel brakes - Leakproof box ROBT Series - Rollover Box Truck - Constructed of 14 gauge steel, the ROBT features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Floor lock - Wheel brakes - Leakproof box

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Box Truck - Steel: Polyurethane Casters
BT-3036-P
Box Truck - Steel: Polyurethane Casters BT-3036-P
BT Series Box Truck - Constructed of 14 gauge steel - Casters mounted in diamond pattern with 1/4" tilt - Unit turns within half of its length - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Corner mount caster pattern - Floor lock - Wheel brakes - Leakproof box ROBT Series - Rollover Box Truck - Constructed of 14 gauge steel, the ROBT features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Floor lock - Wheel brakes - Leakproof box

BT Series Box Truck
- Constructed of 14 gauge steel
- Casters mounted in diamond pattern with 1/4" tilt
- Unit turns within half of its length
- Overall height is 30"
- Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane
- Capacity: 1,000 lbs.
Options:
- Corner mount caster pattern
- Floor lock
- Wheel brakes
- Leakproof box
ROBT Series - Rollover Box Truck

- Constructed of 14 gauge steel, the ROBT features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position
- Overall height is 30"
- Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane
- Capacity: 1,000 lbs.
Options:

- Floor lock
- Wheel brakes
- Leakproof box

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number BT-3036-P
Product Name Box Truck - Steel: Polyurethane Casters
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 134257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 19 inch (483 mm)
View Details