Optimal Handling Solutions Bollard - Self Storing with Door and Lock BOL-SS-42-4.5

Description
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.
Description
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Self Storing with Door and Lock
BOL-SS-42-4.5
Bollard - Self Storing with Door and Lock BOL-SS-42-4.5
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.
  • This unique bollard is designed to slide down into the ground or floor when not needed.
  • Great for preventing access to parking areas.
  • Each unit includes a sleeve that can be set in concrete.
  • Bollard has a handle in the top to allow for easy lifting and lowering.
  • Lift and twist to lock into a raised position.
  • Twist and lower to return to a stored position.
  • Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use.
  • Steel construction with powder coat safety yellow finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-SS-42-4.5
Product Name Bollard - Self Storing with Door and Lock
Unlock Full Specs
to access all available technical data

Similar Products

Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Workspace Bollards -  - Cogan USA, Inc.
Cogan USA, Inc.
Specs
Height 24 to 42 inch (610 to 1067 mm)
Diameter / Width 4.5 to 6 inch (114 to 152 mm)
Type Traffic
View Details
R-8302 Composite Flexible Bollard - Flanged -  - Reliance Foundry Co. Ltd.
Specs
Height 35.4 inch (899 mm)
Diameter / Width 3.9 inch (99.06 mm)
Type Landscape or Architectural
View Details