Optimal Handling Solutions Bollard - Removable Steel Pipe BOL-RF-24-4.5

Description
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction
Description
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Removable Steel Pipe
BOL-RF-24-4.5
Bollard - Removable Steel Pipe BOL-RF-24-4.5
- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height. - Includes four (4) pre-drilled mounting holes - Molded rubber caps are removable - Powder coated safety yellow finish -Welded steel construction

- Bollard can be used both indoors and outdoors to protect work areas, racking and personnel
- Surface mounted steel base plate allows for quick and easy bollard removal
- Steel base plate is bolted in place
- Guard is easily inserted into base plate then locked in place
- Base plate measures 10 1/4" W x 10 1/2" L x 2 1/2" handle height.
- Includes four (4) pre-drilled mounting holes
- Molded rubber caps are removable
- Powder coated safety yellow finish
-Welded steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-RF-24-4.5
Product Name Bollard - Removable Steel Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Lighted Security Bollard - Base Plate - SSL12040B - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 12 inch (305 mm)
Type Security; Traffic; Parking
View Details
Square Safety Bollard -  - MiTek Inc
Specs
Height 17 to 43 inch (432 to 1092 mm)
Type Industrial Guard
Shape Round (optional feature); Square
View Details
Iluminated Bollard - NMOD-13 Bollard-Illum-Louvers-Lens - Niland Company
Specs
Type Landscape or Architectural
Features Lights
View Details
R-8901 Fixed and Removable 316 Stainless Steel Bollard -  - Reliance Foundry Co. Ltd.
Specs
Height 36 inch (914 mm)
Diameter / Width 4.33 inch (110 mm)
Type Landscape or Architectural
View Details