Optimal Handling Solutions Bollard - Jumbo Steel Pipe BOL-ABK-4

Description
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish
Description
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Jumbo Steel Pipe
BOL-ABK-4
Bollard - Jumbo Steel Pipe BOL-ABK-4
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish

- Oversized steel pipe for maximum protection and strength
- Bollards can be used both indoors and outdoors to protect work areas, racking and personnel
- Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation
- Welded steel cap
- Heavy-duty welded steel construction
- Powder coated safety yellow finish

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-ABK-4
Product Name Bollard - Jumbo Steel Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Security Bollard - IBR06000 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 6 inch (152 mm)
Type Security; Parking
View Details
Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
R-7571 Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 40 inch (1016 mm)
Diameter / Width 5.75 inch (146 mm)
Type Landscape or Architectural
View Details