Optimal Handling Solutions Bollard - 2", 4.5" and 5.5" OD Steel BOL-42-4.5

Description
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)
Description
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - 2", 4.5" and 5.5" OD Steel
BOL-42-4.5
Bollard - 2", 4.5" and 5.5" OD Steel BOL-42-4.5
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Steel Pipe Safety Bollard
- Bollards can be used both indoors and outdoors to protect work areas, racking and personnel.
- Powder coated yellow finish.
- Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units.
- Steel caps are welded on the 1 3/4" diameter units.
- Base plate measures 8" x 8" on the 4.5" and 5.5" units.
- Base plate measures 5" x 5" on the 1 3/4" units.
- Each unit has four pre-drilled mounting holes.
- Mounting kits and replacement caps available.
- Welded steel construction.
Anchor Kits - Call for Pricing
BOL-ABK-3
Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards)
BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-42-4.5
Product Name Bollard - 2", 4.5" and 5.5" OD Steel
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Security Bollard - SSF06000 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 6 inch (152 mm)
Type Security; Parking, Security, High Security
View Details
 - 162 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 46.38 inch (1178 mm)
Diameter / Width 17 inch (432 mm)
Type Landscape or Architectural
View Details
R-8351 Composite Flexible Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 40 inch (1016 mm)
Diameter / Width 5 inch (127 mm)
Type Landscape or Architectural
View Details
Bollards - B4HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian; Traffic
View Details