Optimal Handling Solutions Lifter Jibs BC

Description
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish
Description
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lifter Jibs
BC
Lifter Jibs BC
Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight spaces Overall height is 47" Mounting plate measures 8" x 8" Steel construction Painted finish
  • Lift items from the ground to van floor height, then rotate to cargo area
  • Hand crank winch is standard, battery powered is optional
  • Battery powered winch includes 36" long leads - battery is not included
  • Van floor to raised hook height is 38"
  • Double-pivot arm for use in tight spaces
  • Overall height is 47"
  • Mounting plate measures 8" x 8"
  • Steel construction
  • Painted finish

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number BC
Product Name Lifter Jibs
Unlock Full Specs
to access all available technical data

Similar Products

Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Fixed and Adjustable Height Lifting Tripods -  - Wallace Cranes
Specs
Type Tripod
Capacity 0.5000 to 8 tons (0.4536 to 7.26 metric tons)
Lift Travel 5.25 to 12.5 ft (16 to 38.1 dm)
View Details