Optimal Handling Solutions Bar Stock Trees - Single / Dual Sided BAR-R-84-D

Description
Starter unit includes two uprights and one set of cross braces Storage room is increased when the add-on unit is ordered Add-on unit consists of one upright and one set of cross braces for joining to the starter set Capacity is 2,000 pounds per level and 500 pounds per arm Distance between levels is 10" There are 6 arm levels Choose either single sided or double sided rack Steel construction
Description
Starter unit includes two uprights and one set of cross braces Storage room is increased when the add-on unit is ordered Add-on unit consists of one upright and one set of cross braces for joining to the starter set Capacity is 2,000 pounds per level and 500 pounds per arm Distance between levels is 10" There are 6 arm levels Choose either single sided or double sided rack Steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bar Stock Trees - Single / Dual Sided
BAR-R-84-D
Bar Stock Trees - Single / Dual Sided BAR-R-84-D
Starter unit includes two uprights and one set of cross braces Storage room is increased when the add-on unit is ordered Add-on unit consists of one upright and one set of cross braces for joining to the starter set Capacity is 2,000 pounds per level and 500 pounds per arm Distance between levels is 10" There are 6 arm levels Choose either single sided or double sided rack Steel construction
  • Starter unit includes two uprights and one set of cross braces
  • Storage room is increased when the add-on unit is ordered
  • Add-on unit consists of one upright and one set of cross braces for joining to the starter set
  • Capacity is 2,000 pounds per level and 500 pounds per arm
  • Distance between levels is 10"
  • There are 6 arm levels
  • Choose either single sided or double sided rack
  • Steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number BAR-R-84-D
Product Name Bar Stock Trees - Single / Dual Sided
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details