Optimal Handling Solutions Bumper - Specialty Molded B-818

Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation
Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Specialty Molded
B-818
Bumper - Specialty Molded B-818
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

- Manufactured from fiber reinforced prime rubber containing nylon and polyester
- Built to endure years of abusive pounding
- All units have pre-drilled countersunk mounting holes for easy installation
- Units are drilled to accept 3/4" anchor bolts
- Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number B-818
Product Name Bumper - Specialty Molded
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-219 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Aluminum Dock Boards - 15FB6048 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details