Optimal Handling Solutions Bumper - Specialty Molded B-1224-3

Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation
Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Specialty Molded
B-1224-3
Bumper - Specialty Molded B-1224-3
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

- Manufactured from fiber reinforced prime rubber containing nylon and polyester
- Built to endure years of abusive pounding
- All units have pre-drilled countersunk mounting holes for easy installation
- Units are drilled to accept 3/4" anchor bolts
- Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number B-1224-3
Product Name Bumper - Specialty Molded
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Rail Transfer Bridge - 14-303 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Steel Guard Safety Corp.
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
View Details
10
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details