Optimal Handling Solutions Dolly - Adjustable Tote ATD-1622-6

Description
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.
Description
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Adjustable Tote
ATD-1622-6
Dolly - Adjustable Tote ATD-1622-6
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.
  • Unique design is adjustable in both width and length for use with different size totes.
  • Easy to adjust by loosening the screws and sliding each side in or out.
  • Each unit includes four swivel casters (one with brake) that are attached with caster pads.
  • Overall size is 3" greater than the usable size.
  • Welded steel for maximum strength.
  • Powder coat blue finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number ATD-1622-6
Product Name Dolly - Adjustable Tote
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Dolly for Regulated Medical Waste Containers -  - Rehrig Pacific Company
Specs
Type Furniture Dollie
View Details
C)FLUSH DOLLY - HRD2718F-3P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Furniture Dollie
Length 18 inch (457 mm)
Width 27 inch (686 mm)
View Details
Aluminum Rotatrolley -  - Rotacaster Pty Ltd.
Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 805 lbs (365 kg)
Length 39.37 to 59.06 inch (1000 to 1500 mm)
View Details