Optimal Handling Solutions Dolly - Adjustable Tote ATD-1622-4

Description
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.
Description
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Adjustable Tote
ATD-1622-4
Dolly - Adjustable Tote ATD-1622-4
Unique design is adjustable in both width and length for use with different size totes. Easy to adjust by loosening the screws and sliding each side in or out. Each unit includes four swivel casters (one with brake) that are attached with caster pads. Overall size is 3" greater than the usable size. Welded steel for maximum strength. Powder coat blue finish.
  • Unique design is adjustable in both width and length for use with different size totes.
  • Easy to adjust by loosening the screws and sliding each side in or out.
  • Each unit includes four swivel casters (one with brake) that are attached with caster pads.
  • Overall size is 3" greater than the usable size.
  • Welded steel for maximum strength.
  • Powder coat blue finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number ATD-1622-4
Product Name Dolly - Adjustable Tote
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
ERF  Hilman Rollers - 1-ERF - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 2000 lbs (907 kg)
Length 6 inch (152 mm)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, Steel Dolly for 36x24 Bin Cabinets - AC803624M26 - Akro-Mils, Inc.
Specs
Load Capacity 1000 lbs (454 kg)
Length 36.5 inch (927 mm)
Width 24.5 inch (622 mm)
View Details