Optimal Handling Solutions Hand Truck - "P" Handle: Aluminum "P" Handle Hand Trucks APHT-500A

Description
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.
Description
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - "P" Handle: Aluminum "P" Handle Hand Trucks
APHT-500A
Hand Truck - "P" Handle: Aluminum "P" Handle Hand Trucks APHT-500A
The "P" style hand trucks are ideal for transporting heavy and awkward loads. These trucks work well for the user that needs to free up one hand. The "P" shaped handle makes the truck easy to steer and maneuver Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only. Note: On Stainless Steel units the axle and wheel hub are not stainless steel.
  • The "P" style hand trucks are ideal for transporting heavy and awkward loads.
  • These trucks work well for the user that needs to free up one hand.
  • The "P" shaped handle makes the truck easy to steer and maneuver

Note: Models SPHT-500S-HD-HR, SPHT-500S-HD and SPHT-500-SS-HR ship freight only.
Note: On Stainless Steel units the axle and wheel hub are not stainless steel.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number APHT-500A
Product Name Hand Truck - "P" Handle: Aluminum "P" Handle Hand Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 2308237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 400 lbs (181 kg)
Length 33 inch (826 mm)
Width 20 inch (520 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details