Optimal Handling Solutions Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M7236

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
AP-M7236
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M7236
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-M7236
Product Name Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 1045 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 4000 lbs (1814 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Molded Loading Dock Bumpers - 3" Thickness - M-T - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 22 inch (559 mm)
View Details
MLM Economy Van Ramps - MLM603 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 96 inch (2438 mm)
View Details