Optimal Handling Solutions Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M3636

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
AP-M3636
Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate AP-M3636
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-M3636
Product Name Dock Plates - Aluminum: Medium Duty Dock Plates-3/8" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Recessed Dock Lift - 4260 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Trak Armor - Door Track Protector - TA36HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 36 inch (914 mm)
Weight 84 lbs (38.1 kg)
View Details
Mini Bascule Bridge - MBB-20 - Autoquip Corporation
Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 2000 lbs (907 kg)
View Details