Optimal Handling Solutions Dock Plates - Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate AP-L3624

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate
AP-L3624
Dock Plates - Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate AP-L3624
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-L3624
Product Name Dock Plates - Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Top Of Ground Dock Lift - 612612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
Portable Loading Dock -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Portable Loading Dock
Equipment Material Steel
Equipment Features Safety Railing; Portable; Adjustable Size
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4512-12 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 12 inch (305 mm)
View Details