Optimal Handling Solutions Hand Truck - Deluxe Aluminum ALUM-LOOP

Description
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"
Description
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Deluxe Aluminum
ALUM-LOOP
Hand Truck - Deluxe Aluminum ALUM-LOOP
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"
  • Maximize control for different types of loads.
  • Able to transport boxes or other articles wherever they are needed
  • Transport loads smoothly and evenly over rough or uneven floors.
  • 10" x 3 1/2" pneumatic tires are standard on all hand trucks.
  • 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00)
  • The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters.

Stair guides are also available as an extra-cost option - Call for pricing.


Convertible Unit Platform Truck weight capacity and dimensions (W x D x H)

ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52"
ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number ALUM-LOOP
Product Name Hand Truck - Deluxe Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 134213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 23 inch (583 mm)
View Details