Optimal Handling Solutions Hand Truck - Deluxe Aluminum ALUM-LOOP-H

Description
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"
Description
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Deluxe Aluminum
ALUM-LOOP-H
Hand Truck - Deluxe Aluminum ALUM-LOOP-H
Maximize control for different types of loads. Able to transport boxes or other articles wherever they are needed Transport loads smoothly and evenly over rough or uneven floors. 10" x 3 1/2" pneumatic tires are standard on all hand trucks. 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00) The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters. Stair guides are also available as an extra-cost option - Call for pricing. Convertible Unit Platform Truck weight capacity and dimensions (W x D x H) ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52" ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"
  • Maximize control for different types of loads.
  • Able to transport boxes or other articles wherever they are needed
  • Transport loads smoothly and evenly over rough or uneven floors.
  • 10" x 3 1/2" pneumatic tires are standard on all hand trucks.
  • 10" x 2 1/2"industrial solid rubber tires also available as an extra-cost option (Add $12.00)
  • The convertible hand truck has 10" x 3 1/2" penumatic tires and 5" x 1 1/4" poly-on-steel casters.

Stair guides are also available as an extra-cost option - Call for pricing.


Convertible Unit Platform Truck weight capacity and dimensions (W x D x H)

ALUM-CONV: 750 lbs. 47" x 20 1/2" x 52"
ALUM-CONV-B: 750 lbs. 57" x 20 1/2" x 45 1/2"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number ALUM-LOOP-H
Product Name Hand Truck - Deluxe Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2924043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 35 inch (900 mm)
View Details