Optimal Handling Solutions Lite Load Lifts: Aluminum Construction ALLW-2020-FW

Description
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing
Description
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lite Load Lifts: Aluminum Construction
ALLW-2020-FW
Lite Load Lifts: Aluminum Construction ALLW-2020-FW
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing
  • Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems.
  • Easy to operate, lifts are available in aluminum or steel with low profile models available.
  • Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels.
  • Four swivel wheels and floor lock are standard with the suffix (-4SFL).
  • Located on the handle are two rollers to ease loading into delivery trucks.
  • The platform lifts approximately 1" per winch rotation or foot pump stroke.
  • Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips.

Ask us about upgrading your unit with these options:
LLW-FL:
Hand operated floor lock. Call for pricing
LLH-DSP
2 speed foot pump. Includes flow control and pressure relief. Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number ALLW-2020-FW
Product Name Lite Load Lifts: Aluminum Construction
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A14 - Isotech, Inc.
Specs
Capacity 315 lbs (143 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Carousel & Order Picking Lift - CPC-2072 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
View Details