Optimal Handling Solutions All Terrain Pallet Truck ALL-TTB

Description
Inside straddle is 50" / Outside Straddle is 64" Pneumatic tires have sealed bearings for outside durability This lightweight yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center and 1,500 lbs. at 15" horizontal load center). Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits, and nurseries. Features large 16" front penumatic tires and 10" penumatic steering wheels. Individual forks are 4" W x 2" H. Easy to operate with three position handle. UP, DOWN, and NEUTRAL. Optional Tow Bar package allows the All Terrain Pallet Truck to be towed by an ATV or small utility tractor.
Description
Inside straddle is 50" / Outside Straddle is 64" Pneumatic tires have sealed bearings for outside durability This lightweight yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center and 1,500 lbs. at 15" horizontal load center). Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits, and nurseries. Features large 16" front penumatic tires and 10" penumatic steering wheels. Individual forks are 4" W x 2" H. Easy to operate with three position handle. UP, DOWN, and NEUTRAL. Optional Tow Bar package allows the All Terrain Pallet Truck to be towed by an ATV or small utility tractor.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
All Terrain Pallet Truck
ALL-TTB
All Terrain Pallet Truck ALL-TTB
Inside straddle is 50" / Outside Straddle is 64" Pneumatic tires have sealed bearings for outside durability This lightweight yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center and 1,500 lbs. at 15" horizontal load center). Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits, and nurseries. Features large 16" front penumatic tires and 10" penumatic steering wheels. Individual forks are 4" W x 2" H. Easy to operate with three position handle. UP, DOWN, and NEUTRAL. Optional Tow Bar package allows the All Terrain Pallet Truck to be towed by an ATV or small utility tractor.
  • Inside straddle is 50" / Outside Straddle is 64"
  • Pneumatic tires have sealed bearings for outside durability

This lightweight yet strong tubular frame design handles evenly distributed loads up to 2,000 lbs. (2,000 lbs. at 12" horizontal load center and 1,500 lbs. at 15" horizontal load center). Large wheels allow for movement over most surfaces. Use at construction sites, gravel pits, and nurseries. Features large 16" front penumatic tires and 10" penumatic steering wheels. Individual forks are 4" W x 2" H. Easy to operate with three position handle. UP, DOWN, and NEUTRAL. Optional Tow Bar package allows the All Terrain Pallet Truck to be towed by an ATV or small utility tractor.

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number ALL-TTB
Product Name All Terrain Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details