Optimal Handling Solutions Steel Gantry Cranes: Adjustable Height Steel Gantry Cranes AHS-8-10-16

Description
Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility from one area to another More economical and flexible than permanent cranes Features quick setup design Order optional Lever Ratchet for easy one-person height adjustment (not for fixed-height models) Height is adjustable in 6" increments on adjustable-height models Blue finish Hoist and trolley are not included Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to the end-user after final assembly has been completed. For further details please refer to ASME B30.17.
Description
Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility from one area to another More economical and flexible than permanent cranes Features quick setup design Order optional Lever Ratchet for easy one-person height adjustment (not for fixed-height models) Height is adjustable in 6" increments on adjustable-height models Blue finish Hoist and trolley are not included Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to the end-user after final assembly has been completed. For further details please refer to ASME B30.17.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Steel Gantry Cranes: Adjustable Height Steel Gantry Cranes
AHS-8-10-16
Steel Gantry Cranes: Adjustable Height Steel Gantry Cranes AHS-8-10-16
Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility from one area to another More economical and flexible than permanent cranes Features quick setup design Order optional Lever Ratchet for easy one-person height adjustment (not for fixed-height models) Height is adjustable in 6" increments on adjustable-height models Blue finish Hoist and trolley are not included Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to the end-user after final assembly has been completed. For further details please refer to ASME B30.17.
  • Industrial Steel Gantry Cranes are designed for transporting and positioning materials
  • Solid steel construction will provide years of service
  • Choose from a variety of sizes
  • Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility from one area to another
  • More economical and flexible than permanent cranes
  • Features quick setup design
  • Order optional Lever Ratchet for easy one-person height adjustment (not for fixed-height models)
  • Height is adjustable in 6" increments on adjustable-height models
  • Blue finish
  • Hoist and trolley are not included

Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to the end-user after final assembly has been completed. For further details please refer to ASME B30.17.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number AHS-8-10-16
Product Name Steel Gantry Cranes: Adjustable Height Steel Gantry Cranes
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Ceiling Mounted Articulating Jib Crane - 400L-8-150 - Spanco, Inc.
Specs
Features Rotating; Motorized Motion
Certification CMAA,TUV, MHI, Monorail M. A.
Type Jib Crane - Floor Mount; Ceiling Mount
View Details