Optimal Handling Solutions Adjustable Height Aluminum Gantry Cranes AHA-2-10-12*

Description
The Adjustable Height Aluminum Gantry Crane combines lightweight and rigid construction into one unit The all aluminum construction of this gantry crane make it corrision resistant and perfect for outdoor use The lightweight I-beam allows for height adjustment without the need of a hoist or fork truck All pinned connections make it possible for two people to set it up Height is adjustable in 6" increments Hoist and trolley are available separately Usable distrance between uprights is overall beam length minus 14 1/4". *Usable trolley travel length is overall beam length minus 20" / 24" Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to end user after final asembly has been completed. For further details see ASME B30.17.
Description
The Adjustable Height Aluminum Gantry Crane combines lightweight and rigid construction into one unit The all aluminum construction of this gantry crane make it corrision resistant and perfect for outdoor use The lightweight I-beam allows for height adjustment without the need of a hoist or fork truck All pinned connections make it possible for two people to set it up Height is adjustable in 6" increments Hoist and trolley are available separately Usable distrance between uprights is overall beam length minus 14 1/4". *Usable trolley travel length is overall beam length minus 20" / 24" Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to end user after final asembly has been completed. For further details see ASME B30.17.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Adjustable Height Aluminum Gantry Cranes
AHA-2-10-12*
Adjustable Height Aluminum Gantry Cranes AHA-2-10-12*
The Adjustable Height Aluminum Gantry Crane combines lightweight and rigid construction into one unit The all aluminum construction of this gantry crane make it corrision resistant and perfect for outdoor use The lightweight I-beam allows for height adjustment without the need of a hoist or fork truck All pinned connections make it possible for two people to set it up Height is adjustable in 6" increments Hoist and trolley are available separately Usable distrance between uprights is overall beam length minus 14 1/4". *Usable trolley travel length is overall beam length minus 20" / 24" Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to end user after final asembly has been completed. For further details see ASME B30.17.
  • The Adjustable Height Aluminum Gantry Crane combines lightweight and rigid construction into one unit
  • The all aluminum construction of this gantry crane make it corrision resistant and perfect for outdoor use
  • The lightweight I-beam allows for height adjustment without the need of a hoist or fork truck
  • All pinned connections make it possible for two people to set it up
  • Height is adjustable in 6" increments
  • Hoist and trolley are available separately

Usable distrance between uprights is overall beam length minus 14 1/4".
*Usable trolley travel length is overall beam length minus 20" / 24"
Note: All products should be inspected frequently to ensure safe operation. Final testing and inspection is left to end user after final asembly has been completed. For further details see ASME B30.17.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number AHA-2-10-12*
Product Name Adjustable Height Aluminum Gantry Cranes
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Aluminum Portable A Series Gantry - 2ALU0812B-N - Spanco, Inc.
Specs
Features Wheels
Certification CMAA,TUV, MHI, Monorail M. A.
Type Gantry Crane
View Details