Optimal Handling Solutions Pipe Safety Railing: Aluminum Construction ADKR-4

Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Pipe Safety Railing: Aluminum Construction
ADKR-4
Pipe Safety Railing: Aluminum Construction ADKR-4
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
  • Protect people from uneven walkways and mezzanine drop off's
  • These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.)
  • Handrails are 42" high with a 21" mid-rail
  • Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal
  • The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required
  • The cast steel base has two lag down holes for permanently mounting the railing
  • There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards
  • Steel railing features powder coat safety yellow finish

NOTE: Railing options work with both steel and aluminum railing.

Technical Specifications

  Optimal Handling Solutions
Product Category Guardrails and Railings
Product Number ADKR-4
Product Name Pipe Safety Railing: Aluminum Construction
Unlock Full Specs
to access all available technical data

Similar Products

Slab Edge Fall Protection Barrier - Ultraguard - RMD Kwikform Ltd
Specs
Type Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
Material Steel; Other / Specialty; Galvanized Steel
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details
Quick-Ship Safety Hand Rail -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Standards IBC
View Details
Safety Rail System - FabRail - FabEnCo, Inc.
Specs
Type Pipe Railing; Walkway Railing; Warehouse Railing
Standards OSHA
View Details