Optimal Handling Solutions Pipe Safety Railing: Aluminum Construction ADKR-2

Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
Description
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Pipe Safety Railing: Aluminum Construction
ADKR-2
Pipe Safety Railing: Aluminum Construction ADKR-2
Protect people from uneven walkways and mezzanine drop off's These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.) Handrails are 42" high with a 21" mid-rail Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required The cast steel base has two lag down holes for permanently mounting the railing There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards Steel railing features powder coat safety yellow finish NOTE: Railing options work with both steel and aluminum railing.
  • Protect people from uneven walkways and mezzanine drop off's
  • These durable railings are made of schedule 40 pipe ( 1 5/8" O.D.)
  • Handrails are 42" high with a 21" mid-rail
  • Mounting options include socket sleeves, cast steel base, barricade base, or cast steel sockets for convenient handrail removal
  • The cast steel sockets accept wood 2" x 4" or 2" x 6" when toe boards are required
  • The cast steel base has two lag down holes for permanently mounting the railing
  • There are two open cavities to allow for 2" x 4" or 2" x 6" toe boards
  • Steel railing features powder coat safety yellow finish

NOTE: Railing options work with both steel and aluminum railing.

Technical Specifications

  Optimal Handling Solutions
Product Category Guardrails and Railings
Product Number ADKR-2
Product Name Pipe Safety Railing: Aluminum Construction
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Guardrail System; Pipe Railing; Roof Edge Guardrail
Material Steel
Standards Canadian National Building Codes, Ontario Building codes, HSG, HSE, BS 6399, BGV A1, NFE, EN
View Details
Industrial Safety Guard Rails -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Warehouse Railing
Material Steel
Height 1.42 to 3.58 ft (4.32 to 10.92 dm)
View Details
Safety Rail System - FabRail - FabEnCo, Inc.
Specs
Type Pipe Railing; Walkway Railing; Warehouse Railing
Standards OSHA
View Details