Optimal Handling Solutions Dock Board - Aluminum with Steel Side Curbs: Medium Duty Dock Boards-3/8" thick Aluminum Plate ABS-M6072

Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - Aluminum with Steel Side Curbs: Medium Duty Dock Boards-3/8" thick Aluminum Plate
ABS-M6072
Dock Board - Aluminum with Steel Side Curbs: Medium Duty Dock Boards-3/8" thick Aluminum Plate ABS-M6072
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
  • The resilience of aluminum combined with the durability and strength of steel
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Lightweight aluminum makes for easy portablity
  • Beveled edges for easy loading and unloading
  • Custom sizes available on special order
  • Options include lifting chains, hooks, curb mounts, and hardware

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number ABS-M6072
Product Name Dock Board - Aluminum with Steel Side Curbs: Medium Duty Dock Boards-3/8" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-104 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5510-18-DS - Durable Corporation
Specs
Equipment Type Dock Bumper
Length 18 inch (457 mm)
Width 10 inch (254 mm)
View Details
ALUMINUM DOCKBOARDS WITH STEEL CURBS - HTAS-20-6048 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 20000 lbs (9070 kg)
Weight 178 lbs (80.73 kg)
View Details