Optimal Handling Solutions Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate ABS-H6072

Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate
ABS-H6072
Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate ABS-H6072
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
  • The resilience of aluminum combined with the durability and strength of steel
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Lightweight aluminum makes for easy portablity
  • Beveled edges for easy loading and unloading
  • Custom sizes available on special order
  • Options include lifting chains, hooks, curb mounts, and hardware

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number ABS-H6072
Product Name Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-116 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Rubber Wheel Chocks - Wheel Chock - WC-5810 - Durable Corporation
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 10 inch (254 mm)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details