Optimal Handling Solutions Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate AB-X7260

Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate
AB-X7260
Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate AB-X7260
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
  • Capacities from 7,000 lbs. to 17,000 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 36" to 60"
  • Optional handles or lifting chains available for easy lifting and moving
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AB-X7260
Product Name Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-305 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
12
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details