Optimal Handling Solutions Dock Board - All Welded Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate AB-L6060

Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - All Welded Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate
AB-L6060
Dock Board - All Welded Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate AB-L6060
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
  • Capacities from 7,000 lbs. to 17,000 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 36" to 60"
  • Optional handles or lifting chains available for easy lifting and moving
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AB-L6060
Product Name Dock Board - All Welded Aluminum: Light Duty Dock Plates-5/16" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-201 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
MLM Economy Van Ramps - MLM602 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 84 inch (2134 mm)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details