Optimal Handling Solutions Dock Board - All Welded Aluminum: Heavy Duty Dock Boards 3/8" thick Aluminum Plate AB-H6060

Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - All Welded Aluminum: Heavy Duty Dock Boards 3/8" thick Aluminum Plate
AB-H6060
Dock Board - All Welded Aluminum: Heavy Duty Dock Boards 3/8" thick Aluminum Plate AB-H6060
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
  • Capacities from 7,000 lbs. to 17,000 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 36" to 60"
  • Optional handles or lifting chains available for easy lifting and moving
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AB-H6060
Product Name Dock Board - All Welded Aluminum: Heavy Duty Dock Boards 3/8" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-50810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Double Leaf Bascule Bridge - DBB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details