Optimal Handling Solutions Quick Lift - Hand Winch: Straddle Design (Adjustable Straddle Width: 21 1/2" to 36" (I.D.) and 29" to 44" (O.D.) A-LIFT-S

Description
- Compact lift trucks are designed to lift material to and from shelves, move office equipment, and install ceiling/wall appliances - Constructed of durable steel-and-aluminum - Rugged 4" wide by 1 3/4" thick steel forks measure 20 1/2" wide by 22" long - Operated by a hand crank winch that features a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25 lbs. A-LIFT-PN 10" pneumatic rear wheels (not used with CB units) S. W. 20 lbs.
Description
- Compact lift trucks are designed to lift material to and from shelves, move office equipment, and install ceiling/wall appliances - Constructed of durable steel-and-aluminum - Rugged 4" wide by 1 3/4" thick steel forks measure 20 1/2" wide by 22" long - Operated by a hand crank winch that features a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25 lbs. A-LIFT-PN 10" pneumatic rear wheels (not used with CB units) S. W. 20 lbs.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Quick Lift - Hand Winch: Straddle Design (Adjustable Straddle Width: 21 1/2" to 36" (I.D.) and 29" to 44" (O.D.)
A-LIFT-S
Quick Lift - Hand Winch: Straddle Design (Adjustable Straddle Width: 21 1/2" to 36" (I.D.) and 29" to 44" (O.D.) A-LIFT-S
- Compact lift trucks are designed to lift material to and from shelves, move office equipment, and install ceiling/wall appliances - Constructed of durable steel-and-aluminum - Rugged 4" wide by 1 3/4" thick steel forks measure 20 1/2" wide by 22" long - Operated by a hand crank winch that features a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25 lbs. A-LIFT-PN 10" pneumatic rear wheels (not used with CB units) S. W. 20 lbs.

- Compact lift trucks are designed to lift material to and from shelves, move office equipment, and install ceiling/wall appliances
- Constructed of durable steel-and-aluminum
- Rugged 4" wide by 1 3/4" thick steel forks measure 20 1/2" wide by 22" long
- Operated by a hand crank winch that features a reversible handle and a hold-down device for securing the carriage during transport
- Forks can be inverted to provide two different heights
- Two 8" non-marking rear wheels, two 2" front swivel casters
Options - Call for pricing
A-LIFT-DK
Deck Platform (not used with CB units) S. W. 25 lbs.
A-LIFT-PN 10" pneumatic rear wheels (not used with CB units) S. W. 20 lbs.

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number A-LIFT-S
Product Name Quick Lift - Hand Winch: Straddle Design (Adjustable Straddle Width: 21 1/2" to 36" (I.D.) and 29" to 44" (O.D.)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Single Scissor Lift Table - P-2560 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details