Optimal Handling Solutions Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers 624-4.5

Description
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)
Description
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers
624-4.5
Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers 624-4.5
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers
- Units are constructed of fabric reinforced rubber from recycled truck tires
- Pads are laminated between painted structural angles and held together with 3/4" steel tie rods
- Installation is quick and easy by bolting or welding units to the dock
- Width is bolt hole center to bolt hole center
- Bolt holes are 13/16" in diameter
- Installation hardware available separately
- Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing
*Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 624-4.5
Product Name Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Recessed Dock Lift - T3-60609 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Edge of Dock Leveler -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Leveler
Equipment Material Steel
Color Black, Yellow
View Details
Double Leaf Bascule Bridge - DBB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details