Optimal Handling Solutions Platform Truck - 3 Sided 3ST-2848-P

Description
See thru design for visual inspection Heavily reinforced 12 gauge steel platform Sides and back ar constructed of 3/4" flattened expanded metal Dimensions: 12" from floor to deck. 48" from deck to top frame Casters: 2 swivel, 2 rigid 8" x 2" phenolic or 8" x 2" semi-steel Capacity: 3,000 lbs. Note: "S" designates steel casters while "P" denotes phenolic casters Options: - Perforated steel double doors and top - Floor lock
Description
See thru design for visual inspection Heavily reinforced 12 gauge steel platform Sides and back ar constructed of 3/4" flattened expanded metal Dimensions: 12" from floor to deck. 48" from deck to top frame Casters: 2 swivel, 2 rigid 8" x 2" phenolic or 8" x 2" semi-steel Capacity: 3,000 lbs. Note: "S" designates steel casters while "P" denotes phenolic casters Options: - Perforated steel double doors and top - Floor lock

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - 3 Sided
3ST-2848-P
Platform Truck - 3 Sided 3ST-2848-P
See thru design for visual inspection Heavily reinforced 12 gauge steel platform Sides and back ar constructed of 3/4" flattened expanded metal Dimensions: 12" from floor to deck. 48" from deck to top frame Casters: 2 swivel, 2 rigid 8" x 2" phenolic or 8" x 2" semi-steel Capacity: 3,000 lbs. Note: "S" designates steel casters while "P" denotes phenolic casters Options: - Perforated steel double doors and top - Floor lock
  • See thru design for visual inspection
  • Heavily reinforced 12 gauge steel platform
  • Sides and back ar constructed of 3/4" flattened expanded metal
  • Dimensions: 12" from floor to deck. 48" from deck to top frame
  • Casters: 2 swivel, 2 rigid 8" x 2" phenolic or 8" x 2" semi-steel
  • Capacity: 3,000 lbs.


Note: "S" designates steel casters while "P" denotes phenolic casters


Options:
- Perforated steel double doors and top
- Floor lock

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number 3ST-2848-P
Product Name Platform Truck - 3 Sided
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details