Optimal Handling Solutions Cart - 3 Sided Stock 3SC-60S

Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - 3 Sided Stock
3SC-60S
Cart - 3 Sided Stock 3SC-60S
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
  • Cage design for maximum visibility
  • Deck is formed of 12 gauge steel
  • Perfect for large or bulky items
  • Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel
  • Capacity: 1,500 lbs.


Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number.


Options:

- Wheel brakes

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number 3SC-60S
Product Name Cart - 3 Sided Stock
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Trolleys - 1038686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Plastic
Length 43 inch (1100 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details