Optimal Handling Solutions Cart - 3 Sided Stock 3SC-60P

Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - 3 Sided Stock
3SC-60P
Cart - 3 Sided Stock 3SC-60P
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
  • Cage design for maximum visibility
  • Deck is formed of 12 gauge steel
  • Perfect for large or bulky items
  • Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel
  • Capacity: 1,500 lbs.


Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number.


Options:

- Wheel brakes

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number 3SC-60P
Product Name Cart - 3 Sided Stock
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details