Optimal Handling Solutions Cart - 3 Sided Stock 3SC-48S

Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
Description
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - 3 Sided Stock
3SC-48S
Cart - 3 Sided Stock 3SC-48S
Cage design for maximum visibility Deck is formed of 12 gauge steel Perfect for large or bulky items Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel Capacity: 1,500 lbs. Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number. Options: - Wheel brakes
  • Cage design for maximum visibility
  • Deck is formed of 12 gauge steel
  • Perfect for large or bulky items
  • Casters: Choice of 2 swivel, 2 rigid 5" x 2" phenolic or semi-steel
  • Capacity: 1,500 lbs.


Note: Steel caster units are designated with an "S" in the model number. Phenolic caster units include a "P" in the model number.


Options:

- Wheel brakes

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number 3SC-48S
Product Name Cart - 3 Sided Stock
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 2837100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details