Optimal Handling Solutions Dock Boards - Steel Truck Combo: 20,000 Lb Capacity 20SC-6060

Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Boards - Steel Truck Combo: 20,000 Lb Capacity
20SC-6060
Dock Boards - Steel Truck Combo: 20,000 Lb Capacity 20SC-6060
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
  • 15,000 lb. and 20,000 lb. capacities
  • Standard lengths from 48" to 84"
  • Lift loops are standard for safe, easy placement
  • Durability of all steel construction
  • Diamond plate is used for positive traction and safety
  • Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock
  • Locking pins allow variable positioning conditions to be met with safety in mind
  • Beveled edges for easy loading and unloading

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 20SC-6060
Product Name Dock Boards - Steel Truck Combo: 20,000 Lb Capacity
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Recessed Dock Lift - 4420 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Trak Armor - Door Track Protector - TA42SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 42 inch (1067 mm)
Weight 89 lbs (40.36 kg)
View Details
Mini Bascule Bridge - MBB-20 - Autoquip Corporation
Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 2000 lbs (907 kg)
View Details