Optimal Handling Solutions Dock Boards - Steel Truck Combo: 15,000 Lb Capacity 15SC-7284

Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Boards - Steel Truck Combo: 15,000 Lb Capacity
15SC-7284
Dock Boards - Steel Truck Combo: 15,000 Lb Capacity 15SC-7284
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
  • 15,000 lb. and 20,000 lb. capacities
  • Standard lengths from 48" to 84"
  • Lift loops are standard for safe, easy placement
  • Durability of all steel construction
  • Diamond plate is used for positive traction and safety
  • Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock
  • Locking pins allow variable positioning conditions to be met with safety in mind
  • Beveled edges for easy loading and unloading

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 15SC-7284
Product Name Dock Boards - Steel Truck Combo: 15,000 Lb Capacity
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-221 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Aluminum Dock Boards - 10FB6048 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details
Mini Bascule Bridge - MBB-20 - Autoquip Corporation
Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 2000 lbs (907 kg)
View Details