Optimal Handling Solutions Dock Boards - Steel Truck Combo: 15,000 Lb Capacity 15SC-6060

Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
Description
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Boards - Steel Truck Combo: 15,000 Lb Capacity
15SC-6060
Dock Boards - Steel Truck Combo: 15,000 Lb Capacity 15SC-6060
15,000 lb. and 20,000 lb. capacities Standard lengths from 48" to 84" Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
  • 15,000 lb. and 20,000 lb. capacities
  • Standard lengths from 48" to 84"
  • Lift loops are standard for safe, easy placement
  • Durability of all steel construction
  • Diamond plate is used for positive traction and safety
  • Safely handles trucks that park at a slight angle to the dock or simply cannot park tight against the dock
  • Locking pins allow variable positioning conditions to be met with safety in mind
  • Beveled edges for easy loading and unloading

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 15SC-6060
Product Name Dock Boards - Steel Truck Combo: 15,000 Lb Capacity
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Top Of Ground Dock Lift - 610612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Edge of Dock Leveler -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Leveler
Equipment Material Steel
Color Black, Yellow
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B610-36-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details