Optimal Handling Solutions Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers 1296-4.5

Description
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)
Description
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers
1296-4.5
Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers 1296-4.5
- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers - Units are constructed of fabric reinforced rubber from recycled truck tires - Pads are laminated between painted structural angles and held together with 3/4" steel tie rods - Installation is quick and easy by bolting or welding units to the dock - Width is bolt hole center to bolt hole center - Bolt holes are 13/16" in diameter - Installation hardware available separately - Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing *Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

- Laminated style dock bumpers provide durable, economical protection for your loading dock and trailers
- Units are constructed of fabric reinforced rubber from recycled truck tires
- Pads are laminated between painted structural angles and held together with 3/4" steel tie rods
- Installation is quick and easy by bolting or welding units to the dock
- Width is bolt hole center to bolt hole center
- Bolt holes are 13/16" in diameter
- Installation hardware available separately
- Hardware pack required is AS-344 (3/4" x 4" concrete anchor bolts). Call for pricing
*Dimensions Reflect Rubber Portion Only (Noted in pricing template with an asterisk)

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 1296-4.5
Product Name Bumper - Laminated: 4.5" Projection Laminated Dock Bumpers
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3270 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
STEEL DOCKBOARDS - HSTR15-72-96 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers - B4510-51 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 51 inch (1295 mm)
View Details