FUSE GLASS 6.3A 250VAC 5X20MM
Fuses, TSC, UL 5x20mm Glass - Slow, 250V 6.3A
TSC-6.3AFuses, TSC, UL 5x20mm Glass - Slow, 250V 6.3A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | TSC-6.3A | TSC-6.3A |
| Product Name | Circuit Protection - Fuses | Fuses, TSC, UL 5x20mm Glass - Slow, 250V 6.3A |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts |
| Rated Current | 6.3 amps | 6.3 amps |