OptiFuse

Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

TSC-1.25A

Description
Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A
Description
Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A</p> - TSC-1.25A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A


TSC-1.25A

Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

TSC-1.25A
Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

Supplier's Site
Circuit Protection - Fuses - TSC-1.25A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TSC-1.25A
Circuit Protection - Fuses TSC-1.25A
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TSC-1.25A TSC-1.25A
Product Name

Fuses, TSC, UL 5x20mm Glass - Slow, 250V 1.25A

Circuit Protection - Fuses
Fuse Material Glass
Approvals / Standards UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details