OptiFuse Circuit Protection - Fuses TSA-P-15A

Description
Win Source Part Number: 1113609-TSA-P-15A Category: Circuit Protection>Fuses Series: TSA Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 5561 Standard Package: 1 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" Dia x 1.276" L (6.85mm x 32.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TSA-P-15A Base Product Number: TSA-P Approval Agency: PSE/JET, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1113609-TSA-P-15A Category: Circuit Protection>Fuses Series: TSA Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 5561 Standard Package: 1 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" Dia x 1.276" L (6.85mm x 32.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TSA-P-15A Base Product Number: TSA-P Approval Agency: PSE/JET, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1113609-TSA-P-15A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1113609-TSA-P-15A
Circuit Protection - Fuses 1113609-TSA-P-15A
Win Source Part Number: 1113609-TSA-P-15A Category: Circuit Protection>Fuses Series: TSA Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 5561 Standard Package: 1 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" Dia x 1.276" L (6.85mm x 32.40mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TSA-P-15A Base Product Number: TSA-P Approval Agency: PSE/JET, UR

Win Source Part Number: 1113609-TSA-P-15A
Category: Circuit Protection>Fuses
Series: TSA
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 5561
Standard Package: 1
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" Dia x 1.276" L (6.85mm x 32.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-TSA-P-15A
Base Product Number: TSA-P
Approval Agency: PSE/JET, UR

Buy Now Datasheet
Circuit Protection - Fuses - TSA-P-15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TSA-P-15A
Circuit Protection - Fuses TSA-P-15A
FUSE GLASS 15A 250VAC 3AB 3AG

FUSE GLASS 15A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1113609-TSA-P-15A TSA-P-15A
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers