OptiFuse

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

TSA-6.3A

Description
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A
Description
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TSA, 3AG 1/4 - TSA-6.3A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A


TSA-6.3A

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

TSA-6.3A
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

Supplier's Site
Circuit Protection - Fuses - TSA-6.3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TSA-6.3A
Circuit Protection - Fuses TSA-6.3A
FUSE GLASS 6.3A 250VAC 3AB 3AG

FUSE GLASS 6.3A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TSA-6.3A TSA-6.3A
Product Name

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 6.3A

Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002620005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers