OptiFuse

Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

TSA-3.15A

Description
Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A
Description
Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TSA, 3AG 1/4 - TSA-3.15A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A


TSA-3.15A

Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

TSA-3.15A
Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

Supplier's Site
Circuit Protection - Fuses - TSA-3.15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TSA-3.15A
Circuit Protection - Fuses TSA-3.15A
FUSE GLASS 3.15A 250VAC 3AB 3AG

FUSE GLASS 3.15A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TSA-3.15A TSA-3.15A
Product Name

Fuses, TSA, 3AG 1/4" x 1 1/4" -Slow, 250V 3.15A

Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuses - 002211001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers