UL CLASS M FUSE, TIME DELAY 30A
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 30A
TPK-R-30AFuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 30A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | TPK-R-30A | TPK-R-30A |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 30A |
| Rated Voltage | 600 volts | 600 volts |